Vishay Precision Group Chip Resistor - Surface Mount CRCW120668R1FKTA

Description
RES SMD 68.1 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 68.1 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120668R1FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120668R1FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW120668R1FKTACT-ND
RES SMD 68.1 OHM 1% 1/4W 1206

RES SMD 68.1 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120668R1FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120668R1FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW120668R1FKTATR-ND
68.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120668R1FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120668R1FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120668R1FKTADKR-ND
RES SMD 68.1 OHM 1% 1/4W 1206

RES SMD 68.1 OHM 1% 1/4W 1206

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 68.1ohms 1% - CRCW120668R1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 68.1ohms 1%
CRCW120668R1FKTA
Thick Film Resistors - SMD 1/4watt 68.1ohms 1% CRCW120668R1FKTA
Thick Film Resistors - SMD 1/4watt 68.1ohms 1%

Thick Film Resistors - SMD 1/4watt 68.1ohms 1%

Supplier's Site
Res, Thick Film, 68R1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6099 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R1, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6099
Res, Thick Film, 68R1, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6099
RES, THICK FILM, 68R1, 1%, 0.25W, 1206, REEL; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 68R1, 1%, 0.25W, 1206, REEL; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 68R1, 1%, 0.25W, 1206; Resistance Vishay - 05F1525 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R1, 1%, 0.25W, 1206; Resistance Vishay
05F1525
Res, Thick Film, 68R1, 1%, 0.25W, 1206; Resistance Vishay 05F1525
RES, THICK FILM, 68R1, 1%, 0.25W, 1206; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

RES, THICK FILM, 68R1, 1%, 0.25W, 1206; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW120668R1FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120668R1FKTA
Chip Resistor - Surface Mount CRCW120668R1FKTA
RES SMD 68.1 OHM 1% 1/4W 1206

RES SMD 68.1 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW120668R1FKTACT-ND CRCW120668R1FKTA 07J6099 05F1525 CRCW120668R1FKTA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 68.1ohms 1% Res, Thick Film, 68R1, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 68R1, 1%, 0.25W, 1206; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details