Vishay Precision Group Chip Resistor - Surface Mount CRCW120668R1FKEA

Description
68.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-68.1FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1FDKR-ND
Chip Resistor - Surface Mount 541-68.1FDKR-ND
68.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.1FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1FCT-ND
Chip Resistor - Surface Mount 541-68.1FCT-ND
68.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.1FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1FTR-ND
Chip Resistor - Surface Mount 541-68.1FTR-ND
68.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 68.1ohms 1% - CRCW120668R1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 68.1ohms 1%
CRCW120668R1FKEA
Thick Film Resistors - SMD 1/4watt 68.1ohms 1% CRCW120668R1FKEA
Thick Film Resistors - SMD 1/4watt 68.1ohms 1%

Thick Film Resistors - SMD 1/4watt 68.1ohms 1%

Supplier's Site
Surface Mount Resistors - 6792297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792297
Surface Mount Resistors 6792297
Vishay CRCW120668R1FKEA

Vishay CRCW120668R1FKEA

Supplier's Site
Surface Mount Resistors - 6792297P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792297P
Surface Mount Resistors 6792297P
Vishay CRCW120668R1FKEA

Vishay CRCW120668R1FKEA

Supplier's Site
Surface Mount Resistors - 1694959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694959
Surface Mount Resistors 1694959
Vishay CRCW120668R1FKEA

Vishay CRCW120668R1FKEA

Supplier's Site
Res, Thick Film, 68R1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2572 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R1, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2572
Res, Thick Film, 68R1, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2572
RES, THICK FILM, 68R1, 1%, 0.25W, 1206, REEL; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68R1, 1%, 0.25W, 1206, REEL; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 68R1, 1%, 0.25W, 1206; Resistance Vishay - 42K5170 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R1, 1%, 0.25W, 1206; Resistance Vishay
42K5170
Res, Thick Film, 68R1, 1%, 0.25W, 1206; Resistance Vishay 42K5170
RES, THICK FILM, 68R1, 1%, 0.25W, 1206; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 68R1, 1%, 0.25W, 1206; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-68.1FDKR-ND CRCW120668R1FKEA 6792297 6792297P 53K2572 42K5170
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 68.1ohms 1% Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 68R1, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 68R1, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details