Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW120668R0FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance:+/- 1%; Power Rating:0... - CRCW120668R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
CRCW120668R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW120668R0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - CRCW120668R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120668R0FKTA-ND
Chip Resistor - Surface Mount CRCW120668R0FKTA-ND
68 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120668R0FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120668R0FKTA
Chip Resistor - Surface Mount CRCW120668R0FKTA
RES SMD 68 OHM 1% 1/4W 1206

RES SMD 68 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW120668R0FKTA CRCW120668R0FKTA-ND CRCW120668R0FKTA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:68ohm; Resistance Tolerance:+/- 1%; Power Rating:0... Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2573328 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 5.6 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details