Vishay Precision Group Chip Resistor - Surface Mount CRCW120668K1FKTA

Description
68.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120668K1FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120668K1FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW120668K1FKTATR-ND
68.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

68.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120668K1FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120668K1FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120668K1FKTADKR-ND
RES SMD 68.1K OHM 1% 1/4W 1206

RES SMD 68.1K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120668K1FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120668K1FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW120668K1FKTACT-ND
RES SMD 68.1K OHM 1% 1/4W 1206

RES SMD 68.1K OHM 1% 1/4W 1206

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW120668K1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW120668K1FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW120668K1FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120668K1FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120668K1FKTA
Resistors - Chip Resistor - Surface Mount CRCW120668K1FKTA
RES SMD 68.1K OHM 1% 1/4W 1206

RES SMD 68.1K OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW120668K1FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120668K1FKTA
Chip Resistor - Surface Mount CRCW120668K1FKTA
RES SMD 68.1K OHM 1% 1/4W 1206

RES SMD 68.1K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 68K1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6105 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68K1, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6105
Res, Thick Film, 68K1, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6105
RES, THICK FILM, 68K1, 1%, 0.25W, 1206, REEL; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 68K1, 1%, 0.25W, 1206, REEL; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 92B8042 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
92B8042
Thick Film Chip Resistor; Resistance Vishay 92B8042
THICK FILM CHIP RESISTOR; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW120668K1FKTATR-ND CRCW120668K1FKTA CRCW120668K1FKTA CRCW120668K1FKTA 07J6105
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:68.1kohm; Resistance Tolerance:+/- 1%; Power Ratin... Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 68K1, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details