Vishay Intertechnology, Inc. RES,68K OHM, 1/8W, 5%, 1206 CRCW120668K0JNEA

Description
RES,68Kohm, 1/8W, 5%, 1206
Request a Quote Datasheet
Description
RES,68Kohm, 1/8W, 5%, 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES,68K OHM, 1/8W, 5%, 1206 - CRCW120668K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES,68K OHM, 1/8W, 5%, 1206
CRCW120668K0JNEA
RES,68K OHM, 1/8W, 5%, 1206 CRCW120668K0JNEA
RES,68Kohm, 1/8W, 5%, 1206

RES,68Kohm, 1/8W, 5%, 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-68KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KECT-ND
Chip Resistor - Surface Mount 541-68KECT-ND
68 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KETR-ND
Chip Resistor - Surface Mount 541-68KETR-ND
68 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68KEDKR-ND
Chip Resistor - Surface Mount 541-68KEDKR-ND
68 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120668K0JNEA 541-68KECT-ND
Product Name RES,68K OHM, 1/8W, 5%, 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 68000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 8 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details