Vishay Precision Group Chip Resistor - Surface Mount CRCW120668K0FKTA

Description
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120668K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120668K0FKTA-ND
Chip Resistor - Surface Mount CRCW120668K0FKTA-ND
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 68Kohms 1% - CRCW120668K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 68Kohms 1%
CRCW120668K0FKTA
Thick Film Resistors - SMD 1/4watt 68Kohms 1% CRCW120668K0FKTA
Thick Film Resistors - SMD 1/4watt 68Kohms 1%

Thick Film Resistors - SMD 1/4watt 68Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120668K0FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120668K0FKTA
Chip Resistor - Surface Mount CRCW120668K0FKTA
RES SMD 68K OHM 1% 1/4W 1206

RES SMD 68K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Thick Film Resistor, 68Kohm, 250Mw, 1%; Resistance Vishay - 07J6101 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 68Kohm, 250Mw, 1%; Resistance Vishay
07J6101
Thick Film Resistor, 68Kohm, 250Mw, 1%; Resistance Vishay 07J6101
THICK FILM RESISTOR, 68KOHM, 250mW, 1%; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

THICK FILM RESISTOR, 68KOHM, 250mW, 1%; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW120668K0FKTA-ND CRCW120668K0FKTA CRCW120668K0FKTA 07J6101
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 68Kohms 1% Chip Resistor - Surface Mount Thick Film Resistor, 68Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details