Vishay Precision Group Chip Resistor - Surface Mount CRCW1206681KFKEA

Description
681 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
681 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-681KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681KFTR-ND
Chip Resistor - Surface Mount 541-681KFTR-ND
681 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

681 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-681KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681KFDKR-ND
Chip Resistor - Surface Mount 541-681KFDKR-ND
681 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

681 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-681KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681KFCT-ND
Chip Resistor - Surface Mount 541-681KFCT-ND
681 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

681 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:681kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1206681KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:681kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1206681KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:681kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206681KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:681kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:681kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 681K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5173 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5173
Res, Thick Film, 681K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5173
RES, THICK FILM, 681K, 1%, 0.25W, 1206, REEL; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 681K, 1%, 0.25W, 1206, REEL; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 681K, 1%, 0.25W, 1206; Resistance Vishay - 53K2574 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681K, 1%, 0.25W, 1206; Resistance Vishay
53K2574
Res, Thick Film, 681K, 1%, 0.25W, 1206; Resistance Vishay 53K2574
RES, THICK FILM, 681K, 1%, 0.25W, 1206; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 681K, 1%, 0.25W, 1206; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-681KFTR-ND CRCW1206681KFKEA 42K5173 53K2574
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:681kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 681K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 681K, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details