VISHAY INTERTECHNOLOGY, INC.
CRCW1206681JT -- RES 680 OHM 1/8W 1206 5%
Vishay Intertechnology, Inc.
RES 680 OHM 1/8W 1206 5%
CRCW1206681JT
Description
RES 680ohm 1/8W 1206 5%
Request a Quote
Email Supplier
Description
RES 680ohm 1/8W 1206 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206681JT |
|
Product Name
|
RES 680 OHM 1/8W 1206 5% |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details