VISHAY INTERTECHNOLOGY, INC.
CRCW1206681JRT1 -- RES, 680 OHM 1/4W 5% SM
Vishay Intertechnology, Inc.
RES, 680 OHM 1/4W 5% SM
CRCW1206681JRT1
Description
RES, 680ohm 1/4W 5% SM
Request a Quote
Email Supplier
Description
RES, 680ohm 1/4W 5% SM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206681JRT1 |
|
Product Name
|
RES, 680 OHM 1/4W 5% SM |
|
Resistance Range
|
680 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
5.00E-4 ohms
Power Rating
5 watts
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details