Vishay Intertechnology, Inc. RES, 6.81K OHM 1% 1/8W CRCW12066811FT

Description
RES, 6.81Kohm 1% 1/8W
Request a Quote
Description
RES, 6.81Kohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 6.81K OHM 1% 1/8W - CRCW12066811FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 6.81K OHM 1% 1/8W
CRCW12066811FT
RES, 6.81K OHM 1% 1/8W CRCW12066811FT
RES, 6.81Kohm 1% 1/8W

RES, 6.81Kohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12066811FT
Product Name RES, 6.81K OHM 1% 1/8W
Resistance Range 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details