VISHAY INTERTECHNOLOGY, INC.
CRCW12066811FRT2 -- RES 6810 OHMS 1% 1/4W
Vishay Intertechnology, Inc.
RES 6810 OHMS 1% 1/4W
CRCW12066811FRT2
Description
RES 6810ohmS 1% 1/4W
Request a Quote
Email Supplier
Description
RES 6810ohmS 1% 1/4W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12066811FRT2 |
|
Product Name
|
RES 6810 OHMS 1% 1/4W |
|
Resistance Range
|
6810 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details