Vishay Intertechnology, Inc. RES 680 OHM 1/4W 5% 1206 SMD CRCW1206680RJNTA

Description
RES 680ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 680ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/4W 5% 1206 SMD - CRCW1206680RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/4W 5% 1206 SMD
CRCW1206680RJNTA
RES 680 OHM 1/4W 5% 1206 SMD CRCW1206680RJNTA
RES 680ohm 1/4W 5% 1206 SMD

RES 680ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206680RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206680RJNTA-ND
Chip Resistor - Surface Mount CRCW1206680RJNTA-ND
680 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206680RJNTA CRCW1206680RJNTA-ND
Product Name RES 680 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers