Vishay Precision Group Chip Resistor - Surface Mount CRCW1206680RJNEAIF

Description
RES SMD 680 OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 680 OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206680RJNEAIFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206680RJNEAIFDKR-ND
Chip Resistor - Surface Mount 541-CRCW1206680RJNEAIFDKR-ND
RES SMD 680 OHM 5% 1/4W 1206

RES SMD 680 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206680RJNEAIFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206680RJNEAIFTR-ND
Chip Resistor - Surface Mount 541-CRCW1206680RJNEAIFTR-ND
680 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206680RJNEAIFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206680RJNEAIFCT-ND
Chip Resistor - Surface Mount 541-CRCW1206680RJNEAIFCT-ND
RES SMD 680 OHM 5% 1/4W 1206

RES SMD 680 OHM 5% 1/4W 1206

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 680 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay - 41R4919 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 680 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay
41R4919
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 680 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay 41R4919
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 680 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 680 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 680 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay - 52X1460 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 680 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay
52X1460
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 680 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay 52X1460
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 680 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 680 ohm, 250 mW, 5%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206680RJNEAIF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206680RJNEAIF
Resistors - Chip Resistor - Surface Mount CRCW1206680RJNEAIF
RES SMD 680 OHM 5% 1/4W 1206

RES SMD 680 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-CRCW1206680RJNEAIFDKR-ND 41R4919 CRCW1206680RJNEAIF
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 680 Ohm, 250 Mw, 5%, 200 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric)
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567827P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4702FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details