RES 680ohm .5W 5% 1206 SMD
680 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
680 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
680 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES SMD 680 OHM 5% 3/4W 1206
RES SMD 680 OHM 5% 3/4W 1206
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | CRCW1206680RJNEAHP | 541-680UACT-ND | CRCW1206680RJNEAHP | CRCW1206680RJNEAHP |
| Product Name | RES 680 OHM .5W 5% 1206 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 | 1206; 1206 (3216 Metric) | |
| Resistance Range | 680 ohms | 680 ohms | 680 ohms | 680 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.5000 watts | 0.7500 watts | 0.7500 watts | 0.7500 watts |
| Configuration | Single Resistor |