Vishay Precision Group Thick Film Resistors - SMD 1/4watt 680ohms 5% CRCW1206680RJNEA

Description
Thick Film Resistors - SMD 1/4watt 680ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 680ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 680ohms 5% - CRCW1206680RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 680ohms 5%
CRCW1206680RJNEA
Thick Film Resistors - SMD 1/4watt 680ohms 5% CRCW1206680RJNEA
Thick Film Resistors - SMD 1/4watt 680ohms 5%

Thick Film Resistors - SMD 1/4watt 680ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-680ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680ECT-ND
Chip Resistor - Surface Mount 541-680ECT-ND
680 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680ETR-ND
Chip Resistor - Surface Mount 541-680ETR-ND
680 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680EDKR-ND
Chip Resistor - Surface Mount 541-680EDKR-ND
680 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 250mW 200V Resistor - 52-CRCW1206680RJNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250mW 200V Resistor
52-CRCW1206680RJNEA
SMD 250mW 200V Resistor 52-CRCW1206680RJNEA
Thick Film Resistor 1206 680R 5% 250mW 200V SMD Product overview: CRCW1206680RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206680RJNEA can be used for catalog matching and distributor lookup.

Thick Film Resistor 1206 680R 5% 250mW 200V SMD Product overview: CRCW1206680RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206680RJNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 680R, 5%, 0.25W, 1206; Resistance Vishay - 59M7013 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 5%, 0.25W, 1206; Resistance Vishay
59M7013
Res, Thick Film, 680R, 5%, 0.25W, 1206; Resistance Vishay 59M7013
RES, THICK FILM, 680R, 5%, 0.25W, 1206; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 680R, 5%, 0.25W, 1206; Resistance:680ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206680RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206680RJNEA
Chip Resistor - Surface Mount CRCW1206680RJNEA
RES SMD 680 OHM 5% 1/4W 1206

RES SMD 680 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW1206680RJNEA 541-680ECT-ND 52-CRCW1206680RJNEA 59M7013 CRCW1206680RJNEA
Product Name Thick Film Resistors - SMD 1/4watt 680ohms 5% Chip Resistor - Surface Mount SMD 250mW 200V Resistor Res, Thick Film, 680R, 5%, 0.25W, 1206; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details