Vishay Precision Group Surface Mount Resistors CRCW1206680RFKEAHP

Description
Vishay CRCW1206680RFKEAHP
Request a Quote Datasheet
Description
Vishay CRCW1206680RFKEAHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8121947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121947
Surface Mount Resistors 8121947
Vishay CRCW1206680RFKEAHP

Vishay CRCW1206680RFKEAHP

Supplier's Site
Chip Resistor - Surface Mount - 541-680UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680UDKR-ND
Chip Resistor - Surface Mount 541-680UDKR-ND
680 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680UCT-ND
Chip Resistor - Surface Mount 541-680UCT-ND
680 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680UTR-ND
Chip Resistor - Surface Mount 541-680UTR-ND
680 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

680 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 680 OHM .5W 1% 1206 SMD - CRCW1206680RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM .5W 1% 1206 SMD
CRCW1206680RFKEAHP
RES 680 OHM .5W 1% 1206 SMD CRCW1206680RFKEAHP
RES 680ohm .5W 1% 1206 SMD

RES 680ohm .5W 1% 1206 SMD

Supplier's Site
Res, Aec-Q200, Thick Film, 680R, 1206; Resistance Vishay - 24T7474 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 680R, 1206; Resistance Vishay
24T7474
Res, Aec-Q200, Thick Film, 680R, 1206; Resistance Vishay 24T7474
RES, AEC-Q200, THICK FILM, 680R, 1206; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 680R, 1206; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 680R, 1206; Resistance Vishay - 65AC3471 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 680R, 1206; Resistance Vishay
65AC3471
Res, Aec-Q200, Thick Film, 680R, 1206; Resistance Vishay 65AC3471
RES, AEC-Q200, THICK FILM, 680R, 1206; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 680R, 1206; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 680 OHM 1% 1/2W 1206 - 873-CRCW1206680RFKEAHP - Utmel Electronic Limited
Hong Kong, China
RES SMD 680 OHM 1% 1/2W 1206
873-CRCW1206680RFKEAHP
RES SMD 680 OHM 1% 1/2W 1206 873-CRCW1206680RFKEAHP
RES SMD 680 OHM 1% 1/2W 1206

RES SMD 680 OHM 1% 1/2W 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8121947 541-680UDKR-ND CRCW1206680RFKEAHP 24T7474 873-CRCW1206680RFKEAHP
Product Name Surface Mount Resistors Chip Resistor - Surface Mount RES 680 OHM .5W 1% 1206 SMD Res, Aec-Q200, Thick Film, 680R, 1206; Resistance Vishay RES SMD 680 OHM 1% 1/2W 1206
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details