Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW1206680RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 680 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 680 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4489 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4489
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4489
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 680 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 680 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4509 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4509
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4509
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 680 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 680 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W4489
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 680 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details