Vishay Precision Group Chip Resistor - Surface Mount CRCW1206680RFKEA

Description
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-680FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680FTR-ND
Chip Resistor - Surface Mount 541-680FTR-ND
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680FDKR-ND
Chip Resistor - Surface Mount 541-680FDKR-ND
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680FCT-ND
Chip Resistor - Surface Mount 541-680FCT-ND
680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6792279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792279
Surface Mount Resistors 6792279
Vishay CRCW1206680RFKEA

Vishay CRCW1206680RFKEA

Supplier's Site
Surface Mount Resistors - 6792279P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792279P
Surface Mount Resistors 6792279P
Vishay CRCW1206680RFKEA

Vishay CRCW1206680RFKEA

Supplier's Site
Surface Mount Resistors - 1694953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694953
Surface Mount Resistors 1694953
Vishay CRCW1206680RFKEA

Vishay CRCW1206680RFKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327339-CRCW1206680RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327339-CRCW1206680RFKEA
Resistors - Chip Resistor - Surface Mount 1327339-CRCW1206680RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327339-CRCW1206680R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 680 Ohms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D25/CRCW1206 100 680R 1% ET1 E3,541-680FCT,541-68 0FTR,541-680FDKR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327339-CRCW1206680RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 680 Ohms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D25/CRCW1206 100 680R 1% ET1 E3,541-680FCT,541-680FTR,541-680FDKR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 680ohms 1% Non Standard - CRCW1206680RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 680ohms 1% Non Standard
CRCW1206680RFKEA
Thick Film Resistors - SMD 1/4watt 680ohms 1% Non Standard CRCW1206680RFKEA
Thick Film Resistors - SMD 1/4watt 680ohms 1% Non Standard

Thick Film Resistors - SMD 1/4watt 680ohms 1% Non Standard

Supplier's Site
SMD 4W Resistor - 52-CRCW1206680RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CRCW1206680RFKEA
SMD 4W Resistor 52-CRCW1206680RFKEA
680R 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW1206680RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206680RFKEA can be used for catalog matching and distributor lookup.

680R 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW1206680RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206680RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206680RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206680RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206680RFKEA
RES SMD 680 OHM 1% 1/4W 1206

RES SMD 680 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 680R, 1%, 0.25W, 1206; Resistance Vishay - 42K5172 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 0.25W, 1206; Resistance Vishay
42K5172
Res, Thick Film, 680R, 1%, 0.25W, 1206; Resistance Vishay 42K5172
RES, THICK FILM, 680R, 1%, 0.25W, 1206; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 680R, 1%, 0.25W, 1206; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 680R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 72M6868 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 0.25W, 1206, Reel; Resistance Vishay
72M6868
Res, Thick Film, 680R, 1%, 0.25W, 1206, Reel; Resistance Vishay 72M6868
RES, THICK FILM, 680R, 1%, 0.25W, 1206, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 680R, 1%, 0.25W, 1206, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206680RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206680RFKEA
Chip Resistor - Surface Mount CRCW1206680RFKEA
RES SMD 680 OHM 1% 1/4W 1206

RES SMD 680 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-680FTR-ND 6792279 6792279P 1327339-CRCW1206680RFKEA CRCW1206680RFKEA 52-CRCW1206680RFKEA CRCW1206680RFKEA 42K5172 72M6868 CRCW1206680RFKEA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 680ohms 1% Non Standard SMD 4W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 680R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 680R, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details