Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206680KJNTA

Description
680 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
680 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206680KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206680KJNTA-ND
Chip Resistor - Surface Mount CRCW1206680KJNTA-ND
680 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 680K OHM 1/4W 5% 1206 SMD - CRCW1206680KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1/4W 5% 1206 SMD
CRCW1206680KJNTA
RES 680K OHM 1/4W 5% 1206 SMD CRCW1206680KJNTA
RES 680Kohm 1/4W 5% 1206 SMD

RES 680Kohm 1/4W 5% 1206 SMD

Supplier's Site
Crcw1206 680K 5% 200 Rt1 Rohs Compliant Vishay - 49P3032 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 680K 5% 200 Rt1 Rohs Compliant Vishay
49P3032
Crcw1206 680K 5% 200 Rt1 Rohs Compliant Vishay 49P3032
CRCW1206 680K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 680K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206680KJNTA-ND CRCW1206680KJNTA 49P3032
Product Name Chip Resistor - Surface Mount RES 680K OHM 1/4W 5% 1206 SMD Crcw1206 680K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176762-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1623FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details