Vishay Precision Group Surface Mount Resistors CRCW1206680KFKEAHP

Description
Vishay CRCW1206680KFKEAHP
Request a Quote Datasheet
Description
Vishay CRCW1206680KFKEAHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8121938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121938
Surface Mount Resistors 8121938
Vishay CRCW1206680KFKEAHP

Vishay CRCW1206680KFKEAHP

Supplier's Site
RES 680K OHM .5W 1% 1206 SMD - CRCW1206680KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM .5W 1% 1206 SMD
CRCW1206680KFKEAHP
RES 680K OHM .5W 1% 1206 SMD CRCW1206680KFKEAHP
RES 680Kohm .5W 1% 1206 SMD

RES 680Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-680KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680KUDKR-ND
Chip Resistor - Surface Mount 541-680KUDKR-ND
680 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

680 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680KUTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680KUTR-ND
Chip Resistor - Surface Mount 541-680KUTR-ND
680 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

680 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680KUCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680KUCT-ND
Chip Resistor - Surface Mount 541-680KUCT-ND
680 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

680 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206680KFKEAHP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206680KFKEAHP
Resistors - Chip Resistor - Surface Mount CRCW1206680KFKEAHP
RES SMD 680K OHM 1% 3/4W 1206

RES SMD 680K OHM 1% 3/4W 1206

Supplier's Site

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 8121938 CRCW1206680KFKEAHP 541-680KUDKR-ND CRCW1206680KFKEAHP
Product Name Surface Mount Resistors RES 680K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Standards and Certifications RoHS
Resistance Range 680000 ohms 680000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details