Vishay Precision Group Thick Film Resistors - SMD 1/4watt 680Kohms 1% CRCW1206680KFKEA

Description
Thick Film Resistors - SMD 1/4watt 680Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 680Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 680Kohms 1% - CRCW1206680KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 680Kohms 1%
CRCW1206680KFKEA
Thick Film Resistors - SMD 1/4watt 680Kohms 1% CRCW1206680KFKEA
Thick Film Resistors - SMD 1/4watt 680Kohms 1%

Thick Film Resistors - SMD 1/4watt 680Kohms 1%

Supplier's Site
Surface Mount Resistors - 6792275 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792275
Surface Mount Resistors 6792275
Vishay CRCW1206680KFKEA

Vishay CRCW1206680KFKEA

Supplier's Site
Surface Mount Resistors - 6792275P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792275P
Surface Mount Resistors 6792275P
Vishay CRCW1206680KFKEA

Vishay CRCW1206680KFKEA

Supplier's Site
Surface Mount Resistors - 1694952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694952
Surface Mount Resistors 1694952
Vishay CRCW1206680KFKEA

Vishay CRCW1206680KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-680KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680KFTR-ND
Chip Resistor - Surface Mount 541-680KFTR-ND
680 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680KFCT-ND
Chip Resistor - Surface Mount 541-680KFCT-ND
680 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-680KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-680KFDKR-ND
Chip Resistor - Surface Mount 541-680KFDKR-ND
680 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

680 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206680KFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206680KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206680KFKEA
RES SMD 680K OHM 1% 1/4W 1206

RES SMD 680K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 680K, 1%, 0.25W, 1206; Resistance Vishay - 53K2573 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680K, 1%, 0.25W, 1206; Resistance Vishay
53K2573
Res, Thick Film, 680K, 1%, 0.25W, 1206; Resistance Vishay 53K2573
RES, THICK FILM, 680K, 1%, 0.25W, 1206; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 680K, 1%, 0.25W, 1206; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 680K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5171 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5171
Res, Thick Film, 680K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5171
RES, THICK FILM, 680K, 1%, 0.25W, 1206, REEL; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 680K, 1%, 0.25W, 1206, REEL; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206680KFKEA 6792275 6792275P 541-680KFTR-ND CRCW1206680KFKEA 53K2573 42K5171
Product Name Thick Film Resistors - SMD 1/4watt 680Kohms 1% Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 680K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 680K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 680000 ohms 680000 ohms 680000 ohms 680000 ohms 680000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176071-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details