Vishay Intertechnology, Inc. RES: 6.8K OHM,1%,1/8W,SMT CRCW12066801FRT1

Description
RES: 6.8Kohm,1%,1/8W,SMT
Request a Quote
Description
RES: 6.8Kohm,1%,1/8W,SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES: 6.8K OHM,1%,1/8W,SMT - CRCW12066801FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES: 6.8K OHM,1%,1/8W,SMT
CRCW12066801FRT1
RES: 6.8K OHM,1%,1/8W,SMT CRCW12066801FRT1
RES: 6.8Kohm,1%,1/8W,SMT

RES: 6.8Kohm,1%,1/8W,SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12066801FRT1
Product Name RES: 6.8K OHM,1%,1/8W,SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details