Vishay Precision Group RES 66.5K OHM 1/4W 1% 1206 SMD CRCW120666K5FKTA

Description
RES 66.5Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 66.5Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/4W 1% 1206 SMD - CRCW120666K5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/4W 1% 1206 SMD
CRCW120666K5FKTA
RES 66.5K OHM 1/4W 1% 1206 SMD CRCW120666K5FKTA
RES 66.5Kohm 1/4W 1% 1206 SMD

RES 66.5Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120666K5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120666K5FKTA-ND
Chip Resistor - Surface Mount CRCW120666K5FKTA-ND
66.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

66.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 66K5, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6095 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 66K5, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6095
Res, Thick Film, 66K5, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6095
RES, THICK FILM, 66K5, 1%, 0.25W, 1206, REEL; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 66K5, 1%, 0.25W, 1206, REEL; Resistance:66.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120666K5FKTA CRCW120666K5FKTA-ND 07J6095
Product Name RES 66.5K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 66K5, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 66500 ohms 66500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers