Vishay Precision Group Chip Resistor - Surface Mount CRCW1206665KFKTA

Description
665 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
665 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206665KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206665KFKTA-ND
Chip Resistor - Surface Mount CRCW1206665KFKTA-ND
665 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

665 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 665K OHM 1/4W 1% 1206 SMD - CRCW1206665KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/4W 1% 1206 SMD
CRCW1206665KFKTA
RES 665K OHM 1/4W 1% 1206 SMD CRCW1206665KFKTA
RES 665Kohm 1/4W 1% 1206 SMD

RES 665Kohm 1/4W 1% 1206 SMD

Supplier's Site
Thick Film Chip Resistor; Filter Terminals Vishay - 07J6096 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
07J6096
Thick Film Chip Resistor; Filter Terminals Vishay 07J6096
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1206; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000; Type:Thick Film RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:1206; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000; Type:Thick Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206665KFKTA-ND CRCW1206665KFKTA 07J6096
Product Name Chip Resistor - Surface Mount RES 665K OHM 1/4W 1% 1206 SMD Thick Film Chip Resistor; Filter Terminals Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details