The Vishay Thick Film Resistor, part number 42K5165, features a resistance value of 665 kΩ with a tolerance of ±1%. It has a power rating of 0.25 W and is packaged in a 1206 (3216 metric) case size. This resistor is designed for general-purpose applications and is compliant with RoHS standards. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. It utilizes pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The stability of the resistor is rated at OîR/R = 1% for 1000 hours at 70 °C, making it reliable for long-term use.
Thick Film Chip ResistorSeries:CRCW;
665 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
665 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
665 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 665K, 1%, 0.25W, 1206; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
RES, THICK FILM, 665K, 1%, 0.25W, 1206, REEL; Resistance:665kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW1206665KFKEA | 541-665KFDKR-ND | 53K2567 | 42K5165 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:665kohm; Resistance Tolerance:+/- 1%; Power Rating... | Chip Resistor - Surface Mount | Res, Thick Film, 665K, 1%, 0.25W, 1206; Resistance Vishay | Res, Thick Film, 665K, 1%, 0.25W, 1206, Reel; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | General Use | |
| Mounting / Packaging | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] |