Vishay Intertechnology, Inc. RES/ 665 1% 125M100 TFXJS CRCW12066650FRT2

Description
RES/ 665 1% 125M100 TFXJS
Request a Quote
Description
RES/ 665 1% 125M100 TFXJS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES/ 665 1% 125M100 TFXJS - CRCW12066650FRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES/ 665 1% 125M100 TFXJS
CRCW12066650FRT2
RES/ 665 1% 125M100 TFXJS CRCW12066650FRT2
RES/ 665 1% 125M100 TFXJS

RES/ 665 1% 125M100 TFXJS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12066650FRT2
Product Name RES/ 665 1% 125M100 TFXJS
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers