Vishay Precision Group Chip Resistor - Surface Mount CRCW120664R9FKEAC

Description
64.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
64.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120664R9FKEAC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120664R9FKEAC-ND
Chip Resistor - Surface Mount CRCW120664R9FKEAC-ND
64.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

64.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
D25/crcw1206-C 100 64R9 1% Et1 E3 Rohs Compliant Vishay - 59AC6553 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 100 64R9 1% Et1 E3 Rohs Compliant Vishay
59AC6553
D25/crcw1206-C 100 64R9 1% Et1 E3 Rohs Compliant Vishay 59AC6553
D25/CRCW1206-C 100 64R9 1% ET1 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 100 64R9 1% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW120664R9FKEAC-ND 59AC6553
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 100 64R9 1% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2-2176093-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
3 suppliers