Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:64.9kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW120664K9FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:64.9kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:64.9kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:64.9kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW120664K9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:64.9kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW120664K9FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:64.9kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW120664K9FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:64.9kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:64.9kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - CRCW120664K9FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120664K9FKTA-ND
Chip Resistor - Surface Mount CRCW120664K9FKTA-ND
64.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

64.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120664K9FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120664K9FKTA
Chip Resistor - Surface Mount CRCW120664K9FKTA
RES SMD 64.9K OHM 1% 1/4W 1206

RES SMD 64.9K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Thick Film Chip Resistor; Resistance Vishay - 37C0141 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
37C0141
Thick Film Chip Resistor; Resistance Vishay 37C0141
THICK FILM CHIP RESISTOR; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Res, Thick Film, 64K9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6089 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 64K9, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6089
Res, Thick Film, 64K9, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6089
RES, THICK FILM, 64K9, 1%, 0.25W, 1206, REEL; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 64K9, 1%, 0.25W, 1206, REEL; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW120664K9FKTA CRCW120664K9FKTA-ND CRCW120664K9FKTA 37C0141
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:64.9kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers