Vishay Precision Group Chip Resistor - Surface Mount CRCW1206649RFKEA

Description
649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-649FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649FTR-ND
Chip Resistor - Surface Mount 541-649FTR-ND
649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-649FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649FDKR-ND
Chip Resistor - Surface Mount 541-649FDKR-ND
649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-649FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649FCT-ND
Chip Resistor - Surface Mount 541-649FCT-ND
649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 649 OHM 1/4W 1% 1206 SMD - CRCW1206649RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/4W 1% 1206 SMD
CRCW1206649RFKEA
RES 649 OHM 1/4W 1% 1206 SMD CRCW1206649RFKEA
RES 649ohm 1/4W 1% 1206 SMD

RES 649ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 649R, 1%, 0.25W, 1206; Resistance Vishay - 53K2564 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 649R, 1%, 0.25W, 1206; Resistance Vishay
53K2564
Res, Thick Film, 649R, 1%, 0.25W, 1206; Resistance Vishay 53K2564
RES, THICK FILM, 649R, 1%, 0.25W, 1206; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 649R, 1%, 0.25W, 1206; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 649R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5162 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 649R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5162
Res, Thick Film, 649R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5162
RES, THICK FILM, 649R, 1%, 0.25W, 1206, REEL; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 649R, 1%, 0.25W, 1206, REEL; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-649FTR-ND CRCW1206649RFKEA 53K2564 42K5162
Product Name Chip Resistor - Surface Mount RES 649 OHM 1/4W 1% 1206 SMD Res, Thick Film, 649R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 649R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 649 ohms 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD435JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details