Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63.4 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW120663R4FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 63.4 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 63.4 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63.4 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4494 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63.4 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4494
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63.4 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4494
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 63.4 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 63.4 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63.4 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4473 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63.4 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4473
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63.4 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4473
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 63.4 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 63.4 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4494
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 63.4 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers