Vishay Precision Group RES 634 OHM 1/4W 1% 1206 SMD CRCW1206634RFKEA

Description
RES 634ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 634ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/4W 1% 1206 SMD - CRCW1206634RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/4W 1% 1206 SMD
CRCW1206634RFKEA
RES 634 OHM 1/4W 1% 1206 SMD CRCW1206634RFKEA
RES 634ohm 1/4W 1% 1206 SMD

RES 634ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-634FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-634FCT-ND
Chip Resistor - Surface Mount 541-634FCT-ND
634 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

634 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-634FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-634FDKR-ND
Chip Resistor - Surface Mount 541-634FDKR-ND
634 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

634 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-634FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-634FTR-ND
Chip Resistor - Surface Mount 541-634FTR-ND
634 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

634 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 634R, 1%, 0.25W, 1206; Resistance Vishay - 42K5158 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 634R, 1%, 0.25W, 1206; Resistance Vishay
42K5158
Res, Thick Film, 634R, 1%, 0.25W, 1206; Resistance Vishay 42K5158
RES, THICK FILM, 634R, 1%, 0.25W, 1206; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 634R, 1%, 0.25W, 1206; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 634R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2560 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 634R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2560
Res, Thick Film, 634R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2560
RES, THICK FILM, 634R, 1%, 0.25W, 1206, REEL; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 634R, 1%, 0.25W, 1206, REEL; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206634RFKEA 541-634FCT-ND 42K5158 53K2560
Product Name RES 634 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 634R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 634R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 634 ohms 634 ohms 634 ohms 634 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers