Vishay Precision Group Chip Resistor - Surface Mount CRCW1206634KFKEA

Description
634 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
634 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206634KFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206634KFKEACT-ND
Chip Resistor - Surface Mount 541-CRCW1206634KFKEACT-ND
634 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

634 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206634KFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206634KFKEATR-ND
Chip Resistor - Surface Mount 541-CRCW1206634KFKEATR-ND
634 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

634 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206634KFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206634KFKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206634KFKEADKR-ND
634 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

634 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 634K OHM 1/4W 1% 1206 SMD - CRCW1206634KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634K OHM 1/4W 1% 1206 SMD
CRCW1206634KFKEA
RES 634K OHM 1/4W 1% 1206 SMD CRCW1206634KFKEA
RES 634Kohm 1/4W 1% 1206 SMD

RES 634Kohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 634K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5157 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 634K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5157
Res, Thick Film, 634K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5157
RES, THICK FILM, 634K, 1%, 0.25W, 1206, REEL; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 634K, 1%, 0.25W, 1206, REEL; Resistance:634kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW1206634KFKEACT-ND CRCW1206634KFKEA 42K5157
Product Name Chip Resistor - Surface Mount RES 634K OHM 1/4W 1% 1206 SMD Res, Thick Film, 634K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573269 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers