VISHAY INTERTECHNOLOGY, INC.
CRCW12066343FRT1 -- RESISTOR, 634K, 1%, 1/8W
Vishay Intertechnology, Inc.
RESISTOR, 634K, 1%, 1/8W
CRCW12066343FRT1
Description
RESISTOR, 634K, 1%, 1/8W
Request a Quote
Email Supplier
Description
RESISTOR, 634K, 1%, 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12066343FRT1 |
|
Product Name
|
RESISTOR, 634K, 1%, 1/8W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
18700 ohms
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0030 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details