Vishay Intertechnology, Inc. CERAMIC CHIP 63.4K, 1% CRCW12066342FRT1

Description
CERAMIC CHIP 63.4K, 1%
Request a Quote
Description
CERAMIC CHIP 63.4K, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CERAMIC CHIP 63.4K, 1% - CRCW12066342FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
CERAMIC CHIP 63.4K, 1%
CRCW12066342FRT1
CERAMIC CHIP 63.4K, 1% CRCW12066342FRT1
CERAMIC CHIP 63.4K, 1%

CERAMIC CHIP 63.4K, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12066342FRT1
Product Name CERAMIC CHIP 63.4K, 1%
Technology / Construction Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details