Vishay Intertechnology, Inc. CERAMIC CHIP 63.4K, 1% CRCW12066342F

Description
CERAMIC CHIP 63.4K, 1%
Request a Quote
Description
CERAMIC CHIP 63.4K, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CERAMIC CHIP 63.4K, 1% - CRCW12066342F - ASAP Semiconductor LLC
Anaheim, CA, United States
CERAMIC CHIP 63.4K, 1%
CRCW12066342F
CERAMIC CHIP 63.4K, 1% CRCW12066342F
CERAMIC CHIP 63.4K, 1%

CERAMIC CHIP 63.4K, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12066342F
Product Name CERAMIC CHIP 63.4K, 1%
Technology / Construction Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details