Vishay Precision Group RES 62 OHM .5W 5% 1206 SMD CRCW120662R0JNEAHP

Description
RES 62ohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 62ohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM .5W 5% 1206 SMD - CRCW120662R0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM .5W 5% 1206 SMD
CRCW120662R0JNEAHP
RES 62 OHM .5W 5% 1206 SMD CRCW120662R0JNEAHP
RES 62ohm .5W 5% 1206 SMD

RES 62ohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-62UATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62UATR-ND
Chip Resistor - Surface Mount 541-62UATR-ND
62 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

62 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62UACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62UACT-ND
Chip Resistor - Surface Mount 541-62UACT-ND
62 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

62 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62UADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62UADKR-ND
Chip Resistor - Surface Mount 541-62UADKR-ND
62 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

62 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Crcw1206-Hp 200 62R 5% Et1 E3 Rohs Compliant Vishay - 52X1440 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206-Hp 200 62R 5% Et1 E3 Rohs Compliant Vishay
52X1440
Crcw1206-Hp 200 62R 5% Et1 E3 Rohs Compliant Vishay 52X1440
CRCW1206-HP 200 62R 5% ET1 E3 ROHS COMPLIANT: YES

CRCW1206-HP 200 62R 5% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120662R0JNEAHP 541-62UATR-ND 52X1440
Product Name RES 62 OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount Crcw1206-Hp 200 62R 5% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 62 ohms 62 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176758-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details