Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW120662R0FKEA

Description
Win Source Part Number: 1200957-CRCW120662R0 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 62 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRCW120662R0FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-62.0FDKR,D25/CRC W1206 100 62R 1% ET1 E3,541-62.0FCT,541-6 2.0FTR Base Product Number: CRCW1206
Request a Quote Datasheet
Description
Win Source Part Number: 1200957-CRCW120662R0 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 62 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRCW120662R0FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-62.0FDKR,D25/CRC W1206 100 62R 1% ET1 E3,541-62.0FCT,541-6 2.0FTR Base Product Number: CRCW1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1200957-CRCW120662R0FKEA
Resistors - Chip Resistor - Surface Mount 1200957-CRCW120662R0FKEA
Win Source Part Number: 1200957-CRCW120662R0 FKEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 62 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): CRCW120662R0FKEA.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-62.0FDKR,D25/CRC W1206 100 62R 1% ET1 E3,541-62.0FCT,541-6 2.0FTR Base Product Number: CRCW1206

Win Source Part Number: 1200957-CRCW120662R0FKEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 62 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): CRCW120662R0FKEA.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-62.0FDKR,D25/CRCW1206 100 62R 1% ET1 E3,541-62.0FCT,541-62.0FTR
Base Product Number: CRCW1206

Buy Now Datasheet
CRCW120662R0FKEA - CRCW120662R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120662R0FKEA
CRCW120662R0FKEA
CRCW120662R0FKEA CRCW120662R0FKEA
CRCW120662R0FKEA

CRCW120662R0FKEA

Supplier's Site
SMD 62 Ohm 4W Resistor - 52-CRCW120662R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 62 Ohm 4W Resistor
52-CRCW120662R0FKEA
SMD 62 Ohm 4W Resistor 52-CRCW120662R0FKEA
62 Ohm 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW120662R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120662R0FKEA can be used for catalog matching and distributor lookup.

62 Ohm 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW120662R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 62 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 62 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120662R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6792272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792272
Surface Mount Resistors 6792272
Vishay CRCW120662R0FKEA

Vishay CRCW120662R0FKEA

Supplier's Site
Surface Mount Resistors - 1694951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694951
Surface Mount Resistors 1694951
Vishay CRCW120662R0FKEA

Vishay CRCW120662R0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-62.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0FTR-ND
Chip Resistor - Surface Mount 541-62.0FTR-ND
62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62.0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0FCT-ND
Chip Resistor - Surface Mount 541-62.0FCT-ND
62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62.0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0FDKR-ND
Chip Resistor - Surface Mount 541-62.0FDKR-ND
62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

62 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120662R0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120662R0FKEA
Chip Resistor - Surface Mount CRCW120662R0FKEA
RES SMD 62 OHM 1% 1/4W 1206

RES SMD 62 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 62R, 1%, 0.25W, 1206; Resistance Vishay - 53K2555 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62R, 1%, 0.25W, 1206; Resistance Vishay
53K2555
Res, Thick Film, 62R, 1%, 0.25W, 1206; Resistance Vishay 53K2555
RES, THICK FILM, 62R, 1%, 0.25W, 1206; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 62R, 1%, 0.25W, 1206; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 62 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4469 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 62 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4469
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 62 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4469
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 62 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 62 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1200957-CRCW120662R0FKEA CRCW120662R0FKEA 52-CRCW120662R0FKEA 6792272 541-62.0FTR-ND CRCW120662R0FKEA 53K2555 24W4469
Product Name Resistors - Chip Resistor - Surface Mount CRCW120662R0FKEA SMD 62 Ohm 4W Resistor Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 62R, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 62 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 62 ohms 62 ohms 62 ohms 62 ohms 62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1623406-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers