Vishay Precision Group Thick Film Resistors - SMD 1/4watt 62Kohms 5% CRCW120662K0JNEA

Description
Thick Film Resistors - SMD 1/4watt 62Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 62Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 62Kohms 5% - CRCW120662K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 62Kohms 5%
CRCW120662K0JNEA
Thick Film Resistors - SMD 1/4watt 62Kohms 5% CRCW120662K0JNEA
Thick Film Resistors - SMD 1/4watt 62Kohms 5%

Thick Film Resistors - SMD 1/4watt 62Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120662K0JNEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120662K0JNEADKR-ND
Chip Resistor - Surface Mount 541-CRCW120662K0JNEADKR-ND
62 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120662K0JNEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120662K0JNEATR-ND
Chip Resistor - Surface Mount 541-CRCW120662K0JNEATR-ND
62 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120662K0JNEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120662K0JNEACT-ND
Chip Resistor - Surface Mount 541-CRCW120662K0JNEACT-ND
62 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,62Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay - 87K0922 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,62Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
87K0922
Resistor,metal Glaze,62Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay 87K0922
Resistor,Metal Glaze,62KOhms,200WV, 5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Metal Glaze,62KOhms,200WV,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120662K0JNEA 541-CRCW120662K0JNEADKR-ND 87K0922
Product Name Thick Film Resistors - SMD 1/4watt 62Kohms 5% Chip Resistor - Surface Mount Resistor,metal Glaze,62Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 62000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data