Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:62kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW120662K0FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:62kohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:62kohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number CRCW1206562RFKEC, features a resistance value of 62 kΩ with a tolerance of ±1%. It has a power rating of 0.25 W and is packaged in a 1206 case size (3216 metric). This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed for stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The resistor is compatible with both lead-free and lead-containing soldering processes due to its pure tin solder contacts on a nickel barrier layer. The operating temperature range is from -55 °C to +155 °C, and it has a maximum voltage rating of 200 V AC/DC. The product is available on a reel for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number CRCW1206562RFKEC, features a resistance value of 62 kΩ with a tolerance of ±1%. It has a power rating of 0.25 W and is packaged in a 1206 case size (3216 metric). This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed for stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The resistor is compatible with both lead-free and lead-containing soldering processes due to its pure tin solder contacts on a nickel barrier layer. The operating temperature range is from -55 °C to +155 °C, and it has a maximum voltage rating of 200 V AC/DC. The product is available on a reel for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:62kohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW120662K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:62kohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW120662K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:62kohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW120662K0FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:62kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:62kohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-62.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0KFTR-ND
Chip Resistor - Surface Mount 541-62.0KFTR-ND
62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62.0KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0KFCT-ND
Chip Resistor - Surface Mount 541-62.0KFCT-ND
62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62.0KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0KFDKR-ND
Chip Resistor - Surface Mount 541-62.0KFDKR-ND
62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 62K, 1%, 0.25W, 1206; Resistance Vishay - 53K2554 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62K, 1%, 0.25W, 1206; Resistance Vishay
53K2554
Res, Thick Film, 62K, 1%, 0.25W, 1206; Resistance Vishay 53K2554
RES, THICK FILM, 62K, 1%, 0.25W, 1206; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 62K, 1%, 0.25W, 1206; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 62K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5151 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 62K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5151
Res, Thick Film, 62K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5151
RES, THICK FILM, 62K, 1%, 0.25W, 1206, REEL; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 62K, 1%, 0.25W, 1206, REEL; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120662K0FKEA 541-62.0KFTR-ND 53K2554 42K5151
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:62kohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 62K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 62K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers