Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 620ohms 5% CRCW1206620RJNEB

Description
Thick Film Resistors - SMD 1/4watt 620ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 620ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 620ohms 5% - CRCW1206620RJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 620ohms 5%
CRCW1206620RJNEB
Thick Film Resistors - SMD 1/4watt 620ohms 5% CRCW1206620RJNEB
Thick Film Resistors - SMD 1/4watt 620ohms 5%

Thick Film Resistors - SMD 1/4watt 620ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206620RJNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206620RJNEB-ND
Chip Resistor - Surface Mount CRCW1206620RJNEB-ND
620 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206620RJNEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206620RJNEB
Resistors - Chip Resistor - Surface Mount CRCW1206620RJNEB
RES SMD 620 OHM 5% 1/4W 1206

RES SMD 620 OHM 5% 1/4W 1206

Supplier's Site
D25/crcw1206 200 620R 5% Et5 E3 Rohs Compliant Vishay - 49P3003 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 620R 5% Et5 E3 Rohs Compliant Vishay
49P3003
D25/crcw1206 200 620R 5% Et5 E3 Rohs Compliant Vishay 49P3003
D25/CRCW1206 200 620R 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 620R 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206620RJNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206620RJNEB
Chip Resistor - Surface Mount CRCW1206620RJNEB
RES SMD 620 OHM 5% 1/4W 1206

RES SMD 620 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW1206620RJNEB CRCW1206620RJNEB-ND CRCW1206620RJNEB 49P3003 CRCW1206620RJNEB
Product Name Thick Film Resistors - SMD 1/4watt 620ohms 5% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount D25/crcw1206 200 620R 5% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206
Resistance Range 620 ohms 620 ohms 620 ohms 620 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers