Vishay Intertechnology, Inc. RES 620 OHM 1/4W 1% 1206 SMD CRCW1206620RFKTA

Description
RES 620ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 620ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1/4W 1% 1206 SMD - CRCW1206620RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/4W 1% 1206 SMD
CRCW1206620RFKTA
RES 620 OHM 1/4W 1% 1206 SMD CRCW1206620RFKTA
RES 620ohm 1/4W 1% 1206 SMD

RES 620ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206620RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206620RFKTA-ND
Chip Resistor - Surface Mount CRCW1206620RFKTA-ND
620 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 620 Ohm, 250Mw, 1%; Resistance Vishay - 07J6078 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 620 Ohm, 250Mw, 1%; Resistance Vishay
07J6078
Resistor, Thick Film, 620 Ohm, 250Mw, 1%; Resistance Vishay 07J6078
RESISTOR, THICK FILM, 620 OHM, 250mW, 1%; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

RESISTOR, THICK FILM, 620 OHM, 250mW, 1%; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206620RFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206620RFKTA
Chip Resistor - Surface Mount CRCW1206620RFKTA
RES SMD 620 OHM 1% 1/4W 1206

RES SMD 620 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW1206620RFKTA CRCW1206620RFKTA-ND 07J6078 CRCW1206620RFKTA
Product Name RES 620 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 620 Ohm, 250Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 620 ohms 620 ohms 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details