Vishay Intertechnology, Inc. RES 620 OHM .5W 1% 1206 SMD CRCW1206620RFKEAHP

Description
RES 620ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 620ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM .5W 1% 1206 SMD - CRCW1206620RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM .5W 1% 1206 SMD
CRCW1206620RFKEAHP
RES 620 OHM .5W 1% 1206 SMD CRCW1206620RFKEAHP
RES 620ohm .5W 1% 1206 SMD

RES 620ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206620RFKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206620RFKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW1206620RFKEAHPTR-ND
620 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

620 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206620RFKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206620RFKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW1206620RFKEAHPDKR-ND
RES SMD 620 OHM 1% 3/4W 1206

RES SMD 620 OHM 1% 3/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206620RFKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206620RFKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW1206620RFKEAHPCT-ND
RES SMD 620 OHM 1% 3/4W 1206

RES SMD 620 OHM 1% 3/4W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206620RFKEAHP 541-CRCW1206620RFKEAHPTR-ND
Product Name RES 620 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details