Vishay Precision Group Surface Mount Resistors CRCW1206620RFKEA

Description
Vishay CRCW1206620RFKEA
Request a Quote Datasheet
Description
Vishay CRCW1206620RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6792263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792263
Surface Mount Resistors 6792263
Vishay CRCW1206620RFKEA

Vishay CRCW1206620RFKEA

Supplier's Site
Surface Mount Resistors - 6792263P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792263P
Surface Mount Resistors 6792263P
Vishay CRCW1206620RFKEA

Vishay CRCW1206620RFKEA

Supplier's Site
Surface Mount Resistors - 1694948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694948
Surface Mount Resistors 1694948
Vishay CRCW1206620RFKEA

Vishay CRCW1206620RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-620FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620FDKR-ND
Chip Resistor - Surface Mount 541-620FDKR-ND
620 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620FCT-ND
Chip Resistor - Surface Mount 541-620FCT-ND
620 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-620FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-620FTR-ND
Chip Resistor - Surface Mount 541-620FTR-ND
620 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 620 OHM 1/4W 1% 1206 SMD - CRCW1206620RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/4W 1% 1206 SMD
CRCW1206620RFKEA
RES 620 OHM 1/4W 1% 1206 SMD CRCW1206620RFKEA
RES 620ohm 1/4W 1% 1206 SMD

RES 620ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 620R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5154 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 620R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5154
Res, Thick Film, 620R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5154
RES, THICK FILM, 620R, 1%, 0.25W, 1206, REEL; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 620R, 1%, 0.25W, 1206, REEL; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 620 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4948 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 620 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4948
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 620 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4948
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 620 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 620 ohm, 250 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6792263 6792263P 541-620FDKR-ND CRCW1206620RFKEA 42K5154 27W4948
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 620 OHM 1/4W 1% 1206 SMD Res, Thick Film, 620R, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 620 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 620 ohms 620 ohms 620 ohms 620 ohms
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details