Vishay Intertechnology, Inc. RES 61.9K OHM .5W 1% 1206 SMD CRCW120661K9FKEAHP

Description
RES 61.9Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 61.9Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM .5W 1% 1206 SMD - CRCW120661K9FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM .5W 1% 1206 SMD
CRCW120661K9FKEAHP
RES 61.9K OHM .5W 1% 1206 SMD CRCW120661K9FKEAHP
RES 61.9Kohm .5W 1% 1206 SMD

RES 61.9Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120661K9FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120661K9FKEAHP-ND
Chip Resistor - Surface Mount CRCW120661K9FKEAHP-ND
61.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

61.9 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120661K9FKEAHP CRCW120661K9FKEAHP-ND
Product Name RES 61.9K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details