Vishay Precision Group Thick Film Resistors - SMD 1/4watt 61.9Kohms 1% CRCW120661K9FKEA

Description
Thick Film Resistors - SMD 1/4watt 61.9Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 61.9Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 61.9Kohms 1% - CRCW120661K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 61.9Kohms 1%
CRCW120661K9FKEA
Thick Film Resistors - SMD 1/4watt 61.9Kohms 1% CRCW120661K9FKEA
Thick Film Resistors - SMD 1/4watt 61.9Kohms 1%

Thick Film Resistors - SMD 1/4watt 61.9Kohms 1%

Supplier's Site
SMD 4W Resistor - 52-CRCW120661K9FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CRCW120661K9FKEA
SMD 4W Resistor 52-CRCW120661K9FKEA
61.9kR 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW120661K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120661K9FKEA can be used for catalog matching and distributor lookup.

61.9kR 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW120661K9FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120661K9FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-61.9KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9KFCT-ND
Chip Resistor - Surface Mount 541-61.9KFCT-ND
61.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

61.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-61.9KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9KFDKR-ND
Chip Resistor - Surface Mount 541-61.9KFDKR-ND
61.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

61.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-61.9KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-61.9KFTR-ND
Chip Resistor - Surface Mount 541-61.9KFTR-ND
61.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

61.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327137-CRCW120661K9FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327137-CRCW120661K9FKEA
Resistors - Chip Resistor - Surface Mount 1327137-CRCW120661K9FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327137-CRCW120661K9 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 61.9 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-61.9KFCT,541-61. 9KFTR,D25/CRCW1206 100 61K9 1% ET1 E3,541-61.9KFDKR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327137-CRCW120661K9FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 61.9 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-61.9KFCT,541-61.9KFTR,D25/CRCW1206 100 61K9 1% ET1 E3,541-61.9KFDKR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120661K9FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120661K9FKEA
Resistors - Chip Resistor - Surface Mount CRCW120661K9FKEA
RES SMD 61.9K OHM 1% 1/4W 1206

RES SMD 61.9K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 61K9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5147 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 61K9, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5147
Res, Thick Film, 61K9, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5147
RES, THICK FILM, 61K9, 1%, 0.25W, 1206, REEL; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 61K9, 1%, 0.25W, 1206, REEL; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 61K9, 1%, 0.25W, 1206; Resistance Vishay - 53K2550 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 61K9, 1%, 0.25W, 1206; Resistance Vishay
53K2550
Res, Thick Film, 61K9, 1%, 0.25W, 1206; Resistance Vishay 53K2550
RES, THICK FILM, 61K9, 1%, 0.25W, 1206; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 61K9, 1%, 0.25W, 1206; Resistance:61.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
±1% 61.9kΩ 1206 Chip Resistor - Surface Mount ROHS - 17930-CRCW120661K9FKEA - Utmel Electronic Limited
Hong Kong, China
±1% 61.9kΩ 1206 Chip Resistor - Surface Mount ROHS
17930-CRCW120661K9FKEA
±1% 61.9kΩ 1206 Chip Resistor - Surface Mount ROHS 17930-CRCW120661K9FKEA
±1% 61.9kΩ 1206 Chip Resistor - Surface Mount ROHS

±1% 61.9kΩ 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW120661K9FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120661K9FKEA
Chip Resistor - Surface Mount CRCW120661K9FKEA
RES SMD 61.9K OHM 1% 1/4W 1206

RES SMD 61.9K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW120661K9FKEA 52-CRCW120661K9FKEA 541-61.9KFCT-ND 1327137-CRCW120661K9FKEA CRCW120661K9FKEA 42K5147 17930-CRCW120661K9FKEA CRCW120661K9FKEA
Product Name Thick Film Resistors - SMD 1/4watt 61.9Kohms 1% SMD 4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 61K9, 1%, 0.25W, 1206, Reel; Resistance Vishay ±1% 61.9kΩ 1206 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 61900 ohms 61900 ohms 61900 ohms 61900 ohms 61900 ohms 61900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details