Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW1206619RFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance: 1%; Power Rating:0.2...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance: 1%; Power Rating:0.2...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance: 1%; Power Rating:0.2... - CRCW1206619RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance: 1%; Power Rating:0.2...
CRCW1206619RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW1206619RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206619RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206619RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206619RFKTATR-ND
619 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

619 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206619RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206619RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206619RFKTADKR-ND
RES SMD 619 OHM 1% 1/4W 1206

RES SMD 619 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206619RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206619RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206619RFKTACT-ND
RES SMD 619 OHM 1% 1/4W 1206

RES SMD 619 OHM 1% 1/4W 1206

Buy Now Datasheet
Res, Thick Film, 619R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6072 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 619R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6072
Res, Thick Film, 619R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6072
RES, THICK FILM, 619R, 1%, 0.25W, 1206, REEL; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 619R, 1%, 0.25W, 1206, REEL; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 37C0133 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
37C0133
Thick Film Chip Resistor; Resistance Vishay 37C0133
THICK FILM CHIP RESISTOR; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206619RFKTA 541-CRCW1206619RFKTATR-ND 07J6072
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:619ohm; Resistance Tolerance: 1%; Power Rating:0.2... Chip Resistor - Surface Mount Res, Thick Film, 619R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details