Vishay Precision Group Chip Resistor - Surface Mount CRCW1206619RFKEA

Description
619 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
619 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-619FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-619FDKR-ND
Chip Resistor - Surface Mount 541-619FDKR-ND
619 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

619 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-619FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-619FTR-ND
Chip Resistor - Surface Mount 541-619FTR-ND
619 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

619 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-619FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-619FCT-ND
Chip Resistor - Surface Mount 541-619FCT-ND
619 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

619 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 619R SM 1/4W F 1206C THKF 100PPM TR - CRCW1206619RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619R SM 1/4W F 1206C THKF 100PPM TR
CRCW1206619RFKEA
RES 619R SM 1/4W F 1206C THKF 100PPM TR CRCW1206619RFKEA
RES 619R SM 1/4W F 1206C THKF 100PPM TR

RES 619R SM 1/4W F 1206C THKF 100PPM TR

Supplier's Site
Res, Thick Film, 619R, 1%, 0.25W, 1206; Resistance Vishay - 53K2553 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 619R, 1%, 0.25W, 1206; Resistance Vishay
53K2553
Res, Thick Film, 619R, 1%, 0.25W, 1206; Resistance Vishay 53K2553
RES, THICK FILM, 619R, 1%, 0.25W, 1206; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 619R, 1%, 0.25W, 1206; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 619R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5150 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 619R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5150
Res, Thick Film, 619R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5150
RES, THICK FILM, 619R, 1%, 0.25W, 1206, REEL; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 619R, 1%, 0.25W, 1206, REEL; Resistance:619ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-619FDKR-ND CRCW1206619RFKEA 53K2553 42K5150
Product Name Chip Resistor - Surface Mount RES 619R SM 1/4W F 1206C THKF 100PPM TR Res, Thick Film, 619R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 619R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 619 ohms 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details