Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206619KFKTA

Description
619 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
619 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206619KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206619KFKTA-ND
Chip Resistor - Surface Mount CRCW1206619KFKTA-ND
619 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

619 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:619kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1206619KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:619kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1206619KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:619kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206619KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:619kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:619kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 619K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J6075 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 619K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J6075
Res, Thick Film, 619K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J6075
RES, THICK FILM, 619K, 1%, 0.25W, 1206, REEL; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 619K, 1%, 0.25W, 1206, REEL; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206619KFKTA-ND CRCW1206619KFKTA 07J6075
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:619kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 619K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details