Vishay Precision Group Thick Film Resistors - SMD 1/4watt 619Kohms 1% CRCW1206619KFKEA

Description
Thick Film Resistors - SMD 1/4watt 619Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 619Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 619Kohms 1% - CRCW1206619KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 619Kohms 1%
CRCW1206619KFKEA
Thick Film Resistors - SMD 1/4watt 619Kohms 1% CRCW1206619KFKEA
Thick Film Resistors - SMD 1/4watt 619Kohms 1%

Thick Film Resistors - SMD 1/4watt 619Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-619KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-619KFCT-ND
Chip Resistor - Surface Mount 541-619KFCT-ND
619 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

619 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-619KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-619KFDKR-ND
Chip Resistor - Surface Mount 541-619KFDKR-ND
619 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

619 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-619KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-619KFTR-ND
Chip Resistor - Surface Mount 541-619KFTR-ND
619 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

619 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 619K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5149 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 619K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5149
Res, Thick Film, 619K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5149
RES, THICK FILM, 619K, 1%, 0.25W, 1206, REEL; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 619K, 1%, 0.25W, 1206, REEL; Resistance:619kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206619KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206619KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206619KFKEA
RES SMD 619K OHM 1% 1/4W 1206

RES SMD 619K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206619KFKEA 541-619KFCT-ND 42K5149 CRCW1206619KFKEA
Product Name Thick Film Resistors - SMD 1/4watt 619Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 619K, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 619000 ohms 619000 ohms 619000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details