Vishay Intertechnology, Inc. RES, 619K .25W 1% SMT, 1206 CRCW12066193FRT1

Description
RES, 619K .25W 1% SMT, 1206
Request a Quote
Description
RES, 619K .25W 1% SMT, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 619K .25W 1% SMT, 1206 - CRCW12066193FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 619K .25W 1% SMT, 1206
CRCW12066193FRT1
RES, 619K .25W 1% SMT, 1206 CRCW12066193FRT1
RES, 619K .25W 1% SMT, 1206

RES, 619K .25W 1% SMT, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12066193FRT1
Product Name RES, 619K .25W 1% SMT, 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers